Hubbell Incorporated Compression Cable Lug YAV2CLTC516FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.69 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.69 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV2CLTC516FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV2CLTC516FX
Compression Cable Lug YAV2CLTC516FX
ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.69 INCH OVERALL LENGTH 0.63 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 11/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 1.69 INCH OVERALL LENGTH
  • 0.63 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 125/24 TO 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I (WELD FLEX), 2 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 10 DIE INDEX
  • 0.68 INCH W X 0.1 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 11/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV2CLTC516FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers