Hubbell Incorporated RING LUG YAV1CRS2

Description
HEAVY DUTY, RIGHT ANGLED TYPE 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.31 INCH L X 0.73 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.525 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 42 YAV-RS MODEL
Datasheet
Description
HEAVY DUTY, RIGHT ANGLED TYPE 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.31 INCH L X 0.73 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.525 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 42 YAV-RS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAV1CRS2 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAV1CRS2
RING LUG YAV1CRS2
HEAVY DUTY, RIGHT ANGLED TYPE 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.31 INCH L X 0.73 INCH W MATERIAL ELECTRO TIN PLATED COPPER OUTER DIAMETER 0.525 INCH WIRE STRIP LENGTH 5/8 INCH DIE INDEX 42 YAV-RS MODEL
  • HEAVY DUTY, RIGHT ANGLED TYPE
  • 1 AWG STRANDED (COPPER), 1 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.31 INCH L X 0.73 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • OUTER DIAMETER 0.525 INCH
  • WIRE STRIP LENGTH 5/8 INCH
  • DIE INDEX 42
  • YAV-RS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV1CRS2
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details