Hubbell Incorporated Compression Cable Lug YAG34L2NTCLD

Description
LEAD PLATED COPPER MATERIAL BLUE COLOR 5.11 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.7 KCMIL DIESEL LOCOMOTIVE CABLE, 350 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAG-L-2TC-LD MODEL
Datasheet
Description
LEAD PLATED COPPER MATERIAL BLUE COLOR 5.11 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.7 KCMIL DIESEL LOCOMOTIVE CABLE, 350 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAG-L-2TC-LD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAG34L2NTCLD - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAG34L2NTCLD
Compression Cable Lug YAG34L2NTCLD
LEAD PLATED COPPER MATERIAL BLUE COLOR 5.11 INCH OVERALL LENGTH 1.27 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24, 373.7 KCMIL DIESEL LOCOMOTIVE CABLE, 350 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YAG-L-2TC-LD MODEL
  • LEAD PLATED COPPER MATERIAL
  • BLUE COLOR
  • 5.11 INCH OVERALL LENGTH
  • 1.27 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24, 373.7 KCMIL DIESEL LOCOMOTIVE CABLE, 350 KCMIL CLASS G/H/I/M (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19 DIE INDEX
  • 1.55 INCH W X 0.23 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YAG-L-2TC-LD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAG34L2NTCLD
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details