LEAD PLATED COPPER MATERIAL
PURPLE COLOR
2.64 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/16 INCH
TEMPERATURE RATING 90 DEG C
YAG-L-TC-LD MODEL
Hubbell Incorporated
Done
Datasheet
Description
LEAD PLATED COPPER MATERIAL
PURPLE COLOR
2.64 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/16 INCH
TEMPERATURE RATING 90 DEG C
YAG-L-TC-LD MODEL
LEAD PLATED COPPER MATERIAL
PURPLE COLOR
2.64 INCH OVERALL LENGTH
1.03 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
550/24, 4/0 (WELD FLEX), 4/0 AWG (CODE) CONDUCTOR SIZE
5/16 INCH STUD SIZE
15 DIE INDEX
1.14 INCH W X 0.15 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
HYLUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
CABLE ENTRY TYPE BEVELED, CHAMFERED
WIRE STRIP LENGTH 1 1/16 INCH
TEMPERATURE RATING 90 DEG C
YAG-L-TC-LD MODEL