Hubbell Incorporated RING LUG YAEV8CRH1

Description
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.38 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.3 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RH MODEL
Datasheet
Description
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.38 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.3 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAEV8CRH1 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAEV8CRH1
RING LUG YAEV8CRH1
RIGHT ANGLED TYPE RED COLOR 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE UL APPROVAL 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V SIZE 1.38 INCH L X 0.41 INCH W MATERIAL TIN PLATED COPPER MAXIMUM INSULATION DIAMETER 0.3 INCH WIRE STRIP LENGTH 7/16 INCH YAEV-RH MODEL
  • RIGHT ANGLED TYPE
  • RED COLOR
  • 8 AWG STRANDED (COPPER), 6 AWG (AIRCRAFT) MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • SIZE 1.38 INCH L X 0.41 INCH W
  • MATERIAL TIN PLATED COPPER
  • MAXIMUM INSULATION DIAMETER 0.3 INCH
  • WIRE STRIP LENGTH 7/16 INCH
  • YAEV-RH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV8CRH1
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details