Hubbell Incorporated Ring Lug YAEV25H

Description
STANDARD TYPE BLUE COLOR 1/0 AWG MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 2.82 INCH LENGTH X 0.83 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-H MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 1/0 AWG MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 2.82 INCH LENGTH X 0.83 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV25H - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV25H
Ring Lug YAEV25H
STANDARD TYPE BLUE COLOR 1/0 AWG MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 2.82 INCH LENGTH X 0.83 INCH WIDTH SEAMLESS TUBULAR BARREL MATERIAL TIN PLATED ELECTROLYTIC COPPER YAEV-H MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 2.82 INCH LENGTH X 0.83 INCH WIDTH
  • SEAMLESS TUBULAR BARREL
  • MATERIAL TIN PLATED ELECTROLYTIC COPPER
  • YAEV-H MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV25H
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Specs
Material Brass
View Details
Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details