Hubbell Incorporated Ring Lug YAEV18BOX

Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 22 AWG (AIRCRAFT), 22 AWG SOLID/STRANDED (COPPER), 1 NAVY MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER), 18 AWG (AIRCRAFT), 2 NAVY MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.91 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BOX YAEV MODEL
Datasheet
Description
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 22 AWG (AIRCRAFT), 22 AWG SOLID/STRANDED (COPPER), 1 NAVY MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER), 18 AWG (AIRCRAFT), 2 NAVY MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.91 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BOX YAEV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAEV18BOX - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAEV18BOX
Ring Lug YAEV18BOX
SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE RED COLOR 22 AWG (AIRCRAFT), 22 AWG SOLID/STRANDED (COPPER), 1 NAVY MIN. CONDUCTOR SIZE 18 AWG SOLID/STRANDED (COPPER), 18 AWG (AIRCRAFT), 2 NAVY MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING #8 TO #10 STUD SIZE NYLON INSULATED INSULATION TYPE INSULUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.91 INCH L X 0.31 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER VOLTAGE RATING 300 V WIRE STRIP LENGTH 1/4 INCH MAXIMUM INSULATION DIAMETER 0.125 INCH PACKAGING TYPE BOX YAEV MODEL
  • SEAMLESS BARREL, DOUBLE THICK TONGUE TYPE
  • RED COLOR
  • 22 AWG (AIRCRAFT), 22 AWG SOLID/STRANDED (COPPER), 1 NAVY MIN. CONDUCTOR SIZE
  • 18 AWG SOLID/STRANDED (COPPER), 18 AWG (AIRCRAFT), 2 NAVY MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • #8 TO #10 STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • INSULUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.91 INCH L X 0.31 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • WIRE STRIP LENGTH 1/4 INCH
  • MAXIMUM INSULATION DIAMETER 0.125 INCH
  • PACKAGING TYPE BOX
  • YAEV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAEV18BOX
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Ring Terminals - 1788610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details