Description
SMOOTH FUNNEL ENTRY, BRAZED SEAM BARREL, HEAVY DUTY TYPE
RED COLOR
22 AWG STRANDED/SOLID (COPPER) MIN. CONDUCTOR SIZE
18 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
105 DEG C TEMPERATURE RATING
3/8 INCH STUD SIZE
NYLON INSULATED INSULATION TYPE
INSULUG[T], BURNDY[R] BRAND
ROHS COMPATIBLE
SIZE 1.17 INCH L X 0.53 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
WIRE STRIP LENGTH 7/32 INCH
MAXIMUM INSULATION DIAMETER 0.12 INCH
PACKAGING TYPE BULK
YAES MODEL