Hubbell Incorporated Ring Lug YAES14K52

Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #4 STUD SIZE POLYVINYLIDENE INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.77 INCH LENGTH X 1/4 INCH WIDTH X 0.032 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER WITH RADIATION RESISTANCE 200 MEGARAD YAES-K MODEL
Datasheet
Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #4 STUD SIZE POLYVINYLIDENE INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.77 INCH LENGTH X 1/4 INCH WIDTH X 0.032 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER WITH RADIATION RESISTANCE 200 MEGARAD YAES-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAES14K52 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAES14K52
Ring Lug YAES14K52
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE -60 TO 150 DEG C TEMPERATURE RATING #4 STUD SIZE POLYVINYLIDENE INSULATED INSULATION TYPE INSULUG[T] BRAND DIMENSION 0.77 INCH LENGTH X 1/4 INCH WIDTH X 0.032 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER WITH RADIATION RESISTANCE 200 MEGARAD YAES-K MODEL
  • FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • -60 TO 150 DEG C TEMPERATURE RATING
  • #4 STUD SIZE
  • POLYVINYLIDENE INSULATED INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 0.77 INCH LENGTH X 1/4 INCH WIDTH X 0.032 INCH THICK
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • WITH RADIATION RESISTANCE 200 MEGARAD
  • YAES-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAES14K52
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details