Hubbell Incorporated Ring Lug YAE10N5M

Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.15 INCH LENGTH X 0.38 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet
Description
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.15 INCH LENGTH X 0.38 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAE10N5M - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAE10N5M
Ring Lug YAE10N5M
FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 105 DEG C TEMPERATURE RATING 1000 PER REEL STANDARD PACKAGE #4 TO #6 STUD SIZE NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE INSULUG[T] BRAND DIMENSION 1.15 INCH LENGTH X 0.38 INCH WIDTH BRAZED SEAM BARREL MATERIAL ELECTROLYTIC COPPER TAPE MOUNTED YAE MODEL
  • FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER REEL STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • NYLON INSULATED, MULTI FINGER GRIP INSULATION TYPE
  • INSULUG[T] BRAND
  • DIMENSION 1.15 INCH LENGTH X 0.38 INCH WIDTH
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • TAPE MOUNTED
  • YAE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAE10N5M
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data