Description
BRAZED SEAM BARREL, STANDARD NECK TYPE
500 KCMIL COPPER (CODE/FLEX) MIN. CONDUCTOR SIZE
600 KCMIL CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
NON INSULATED INSULATION TYPE
HYLUG[T], BURNDY[R] BRAND
SIZE 3.7 INCH L X 1.97 INCH W
MATERIAL ELECTROLYTIC TIN PLATED COPPER
OUTER DIAMETER 1.44 INCH
WIRE STRIP LENGTH 1 1/2 INCH
YAD MODEL