Hubbell Incorporated RING LUG YAD28M6E14

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD28M6E14 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD28M6E14
RING LUG YAD28M6E14
BRAZED SEAM BARREL, STANDARD NECK TYPE 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.2 INCH L X 0.95 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.89 INCH WIRE STRIP LENGTH 1 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 4/0 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.2 INCH L X 0.95 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.89 INCH
  • WIRE STRIP LENGTH 1 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD28M6E14
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details