Hubbell Incorporated RING LUG YAD1CM16E58

Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.13 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
Datasheet
Description
BRAZED SEAM BARREL, STANDARD NECK TYPE 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.13 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING LUG - YAD1CM16E58 - Hubbell Incorporated
Orange, CT, USA
RING LUG
YAD1CM16E58
RING LUG YAD1CM16E58
BRAZED SEAM BARREL, STANDARD NECK TYPE 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE 5/8 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND SIZE 2.13 INCH L X 1.1 INCH W MATERIAL ELECTROLYTIC TIN PLATED COPPER OUTER DIAMETER 0.57 INCH WIRE STRIP LENGTH 3/4 INCH YAD MODEL
  • BRAZED SEAM BARREL, STANDARD NECK TYPE
  • 1 AWG CODE/FLEX (COPPER) MAX. CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • SIZE 2.13 INCH L X 1.1 INCH W
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • OUTER DIAMETER 0.57 INCH
  • WIRE STRIP LENGTH 3/4 INCH
  • YAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD1CM16E58
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminal Posts - 1902594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details