Hubbell Incorporated FORK LUG YAD188F

Description
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.73 INCH L X 0.31 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Datasheet
Description
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.73 INCH L X 0.31 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - YAD188F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
YAD188F
FORK LUG YAD188F
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #6 TO #8 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.73 INCH L X 0.31 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
  • BRAZED SEAM BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • BULK STANDARD PACKAGE
  • #6 TO #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.73 INCH L X 0.31 INCH W
  • WIRE STRIP LENGTH 9/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD188F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details