Hubbell Incorporated Fork Lug YAD1010F

Description
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.87 INCH L X 0.41 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Datasheet
Description
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.87 INCH L X 0.41 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - YAD1010F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
YAD1010F
Fork Lug YAD1010F
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL BULK STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.87 INCH L X 0.41 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
  • BRAZED SEAM BARREL TYPE
  • 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • BULK STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.87 INCH L X 0.41 INCH W
  • WIRE STRIP LENGTH 11/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • INSTALLATION TOOL Y10D/Y10-22 NON RATCHET, Y8MRB-1/MR20/MR8G98 RATCHET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAD1010F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details