Hubbell Incorporated Compression Cable Lug YA8CL90

Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 0.71 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 23 (NAVY), 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE #8 TO #10 STUD SIZE 49 DIE INDEX 0.41 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 0.71 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 23 (NAVY), 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE #8 TO #10 STUD SIZE 49 DIE INDEX 0.41 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA8CL90 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA8CL90
Compression Cable Lug YA8CL90
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 0.71 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 23 (NAVY), 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE #8 TO #10 STUD SIZE 49 DIE INDEX 0.41 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, 90 DEGREE BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 7/16 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 0.71 INCH OVERALL LENGTH
  • 0.44 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 23 (NAVY), 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED (CODE) CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • 49 DIE INDEX
  • 0.41 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, 90 DEGREE BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 7/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA8CL90
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminals - 1787262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details