Hubbell Incorporated Compression Cable Lug YA8CL1BOX

Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.26 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6 AWG SOLID, 8 AWG STRANDED (CODE), 23 (NAVY), 37/24 (DLO), 8 AWG (FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH WIDTH X 0.08 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.26 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6 AWG SOLID, 8 AWG STRANDED (CODE), 23 (NAVY), 37/24 (DLO), 8 AWG (FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH WIDTH X 0.08 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA8CL1BOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA8CL1BOX
Compression Cable Lug YA8CL1BOX
ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 1.26 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 6 AWG SOLID, 8 AWG STRANDED (CODE), 23 (NAVY), 37/24 (DLO), 8 AWG (FLEX) CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH WIDTH X 0.08 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 7/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.26 INCH OVERALL LENGTH
  • 0.44 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 6 AWG SOLID, 8 AWG STRANDED (CODE), 23 (NAVY), 37/24 (DLO), 8 AWG (FLEX) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 49 DIE INDEX
  • 0.44 INCH WIDTH X 0.08 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 7/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA8CL1BOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details