Hubbell Incorporated Compression Cable Lug YA8C2NU

Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.08 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE #10 STUD SIZE 49 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.08 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE #10 STUD SIZE 49 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA8C2NU - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA8C2NU
Compression Cable Lug YA8C2NU
ELECTRO-TIN PLATED COPPER MATERIAL RED COLOR 4.08 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE #10 STUD SIZE 49 DIE INDEX 0.83 INCH W X 0.12 INCH THK PAD SIZE LONG, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 7/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED TONGUE TYPE BLANK YA-2NU MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 4.08 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG SOLID/STRANDED (CODE) CONDUCTOR SIZE
  • #10 STUD SIZE
  • 49 DIE INDEX
  • 0.83 INCH W X 0.12 INCH THK PAD SIZE
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 7/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • TONGUE TYPE BLANK
  • YA-2NU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA8C2NU
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details