Hubbell Incorporated Compression Cable Lug YA6CT4

Description
TIN PLATED COPPER MATERIAL BLUE COLOR 2.13 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR 2.13 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA6CT4 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA6CT4
Compression Cable Lug YA6CT4
TIN PLATED COPPER MATERIAL BLUE COLOR 2.13 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 6 AWG SOLID/STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 1-3/16 INCH CABLE ENTRY TYPE CHAMFERED
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.13 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 6 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.58 INCH W X 0.06 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 1-3/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA6CT4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details