Hubbell Incorporated Compression Cable Lug YA4CL3BOX

Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.79 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4 AWG STRANDED (CODE), 40 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 8/346 DIE INDEX 0.5 INCH WIDTH X 0.09 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.79 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4 AWG STRANDED (CODE), 40 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 8/346 DIE INDEX 0.5 INCH WIDTH X 0.09 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA4CL3BOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA4CL3BOX
Compression Cable Lug YA4CL3BOX
ELECTRO TIN PLATED COPPER MATERIAL GRAY COLOR 1.79 INCH OVERALL LENGTH 0.81 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4 AWG STRANDED (CODE), 40 (NAVY) CONDUCTOR SIZE 5/16 INCH STUD SIZE 8/346 DIE INDEX 0.5 INCH WIDTH X 0.09 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM], HYDENT[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY WIRE STRIP LENGTH 7/8 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 1.79 INCH OVERALL LENGTH
  • 0.81 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 4 AWG STRANDED (CODE), 40 (NAVY) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 8/346 DIE INDEX
  • 0.5 INCH WIDTH X 0.09 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM], HYDENT[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED, BEVELED ENTRY
  • WIRE STRIP LENGTH 7/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA4CL3BOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers