Hubbell Incorporated Compression Cable Lug YA44LTC12FX

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.79 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL CLASS G/H/I (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.79 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL CLASS G/H/I (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA44LTC12FX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA44LTC12FX
Compression Cable Lug YA44LTC12FX
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.79 INCH OVERALL LENGTH 1.65 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL CLASS G/H/I (FLEX) CONDUCTOR SIZE 1/2 INCH STUD SIZE L115 DIE INDEX 2.19 INCH W X 0.33 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.79 INCH OVERALL LENGTH
  • 1.65 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1925/24 DIESEL LOCOMOTIVE CABLE, 777.7 KCMIL (FLEX), 750 KCMIL CLASS G/H/I (FLEX) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • L115 DIE INDEX
  • 2.19 INCH W X 0.33 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA44LTC12FX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1788602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details