Hubbell Incorporated Compression Cable Lug YA402NTCFX

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 6.95 INCH OVERALL LENGTH 2.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1600/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL CLASS G/H/I (FLEX), 650 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 3 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 6.95 INCH OVERALL LENGTH 2.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1600/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL CLASS G/H/I (FLEX), 650 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 3 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA402NTCFX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA402NTCFX
Compression Cable Lug YA402NTCFX
ELECTRO-TIN PLATED COPPER MATERIAL BLACK COLOR 6.95 INCH OVERALL LENGTH 2.94 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1600/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL CLASS G/H/I (FLEX), 650 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 24 DIE INDEX 1.98 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE ROHS COMPATIBLE WIRE STRIP LENGTH 3 INCH CABLE ENTRY TYPE CHAMFERED
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 6.95 INCH OVERALL LENGTH
  • 2.94 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1600/24 DIESEL LOCOMOTIVE CABLE, 650 KCMIL CLASS G/H/I (FLEX), 650 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 24 DIE INDEX
  • 1.98 INCH W X 0.3 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 3 INCH
  • CABLE ENTRY TYPE CHAMFERED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA402NTCFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Ring Terminals - 1787273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details