Hubbell Incorporated Compression Cable Lug YA3CL4BOX

Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.05 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE), 25 SQ MM STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.05 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE), 25 SQ MM STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE CHAMFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA3CL4BOX - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA3CL4BOX
Compression Cable Lug YA3CL4BOX
ELECTRO-TIN PLATED COPPER MATERIAL WHITE COLOR 2.05 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE), 25 SQ MM STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 0.58 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SKIVED, STANDARD, STRAIGHT BARREL TYPE ROHS COMPATIBLE INCLUDES INSPECTION WINDOW WIRE STRIP LENGTH 15/16 INCH CABLE ENTRY TYPE CHAMFERED
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.05 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 50 (NAVY), 2 AWG SOLID, 3 AWG STRANDED (CODE), 25 SQ MM STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 9 DIE INDEX
  • 0.58 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • WIRE STRIP LENGTH 15/16 INCH
  • CABLE ENTRY TYPE CHAMFERED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA3CL4BOX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Terminals - 1787241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details