Hubbell Incorporated Compression Cable Lug YA3C2N

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 4.62 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3 AWG, 2 AWG SOLID, 3 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2N MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 4.62 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3 AWG, 2 AWG SOLID, 3 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA3C2N - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA3C2N
Compression Cable Lug YA3C2N
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL WHITE COLOR 4.62 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 486-A, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 3 AWG, 2 AWG SOLID, 3 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, STRAIGHT BARREL TYPE HYLUG[T] BRAND YA-2N MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • WHITE COLOR
  • 4.62 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3 AWG, 2 AWG SOLID, 3 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 9 DIE INDEX
  • 0.81 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, STRAIGHT BARREL TYPE
  • HYLUG[T] BRAND
  • YA-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA3C2N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11216 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details