Hubbell Incorporated Compression Cable Lug YA342NFXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 6.29 INCH OVERALL LENGTH 2.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24 DIESEL LOCOMOTIVE CABLE, 373.7 KCMIL CLASS G/H/I/M (FLEX), 350 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 6.29 INCH OVERALL LENGTH 2.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24 DIESEL LOCOMOTIVE CABLE, 373.7 KCMIL CLASS G/H/I/M (FLEX), 350 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA342NFXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA342NFXB
Compression Cable Lug YA342NFXB
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 6.29 INCH OVERALL LENGTH 2.48 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 925/24 DIESEL LOCOMOTIVE CABLE, 373.7 KCMIL CLASS G/H/I/M (FLEX), 350 KCMIL STRANDED (NOM) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19 DIE INDEX 1.55 INCH W X 0.23 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 2-9/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YA-FX MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 6.29 INCH OVERALL LENGTH
  • 2.48 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 925/24 DIESEL LOCOMOTIVE CABLE, 373.7 KCMIL CLASS G/H/I/M (FLEX), 350 KCMIL STRANDED (NOM) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19 DIE INDEX
  • 1.55 INCH W X 0.23 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 2-9/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YA-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA342NFXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers