Hubbell Incorporated Compression Terminal YA342LH110

Description
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 7 3/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE U34RT DIE INDEX 3 INCH L X 1 1/2 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 1.14 INCH YA-2LH MODEL
Datasheet
Description
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 7 3/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE U34RT DIE INDEX 3 INCH L X 1 1/2 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 1.14 INCH YA-2LH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - YA342LH110 - Hubbell Incorporated
Orange, CT, USA
Compression Terminal
YA342LH110
Compression Terminal YA342LH110
SHROUDED BARREL TYPE ELECTRO TIN PLATED PURE COPPER MATERIAL 7 3/4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE U34RT DIE INDEX 3 INCH L X 1 1/2 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE HYSEALUG[T], BURNDY[R] BRAND ROHS COMPATIBLE STUD HOLE SPACING 1 3/4 INCH SHROUD INSIDE DIAMETER 1.14 INCH YA-2LH MODEL
  • SHROUDED BARREL TYPE
  • ELECTRO TIN PLATED PURE COPPER MATERIAL
  • 7 3/4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • U34RT DIE INDEX
  • 3 INCH L X 1 1/2 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 500 KCMIL (COPPER) ALUMINUM/COPPER CONDUCTOR SIZE
  • HYSEALUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • STUD HOLE SPACING 1 3/4 INCH
  • SHROUD INSIDE DIAMETER 1.14 INCH
  • YA-2LH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA342LH110
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details