ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.5 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
637/24 CLASS I/K/M, 250 KCMIL CLASS I (FLEX) CONDUCTOR SIZE
3/8 INCH STUD SIZE
17/298 DIE INDEX
1.29 INCH W X 0.18 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/8 INCH
CABLE ENTRY TYPE CHAMFERED
YA-L-FX MODEL
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.5 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
637/24 CLASS I/K/M, 250 KCMIL CLASS I (FLEX) CONDUCTOR SIZE
3/8 INCH STUD SIZE
17/298 DIE INDEX
1.29 INCH W X 0.18 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/8 INCH
CABLE ENTRY TYPE CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.5 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
637/24 CLASS I/K/M, 250 KCMIL CLASS I (FLEX) CONDUCTOR SIZE
3/8 INCH STUD SIZE
17/298 DIE INDEX
1.29 INCH W X 0.18 INCH THK PAD SIZE
1 PAD HOLE(S)
SKIVED, STANDARD, STRAIGHT BARREL TYPE
HYLUG[TM] BRAND
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
TEMPERATURE RATING 90 DEG C
WIRE STRIP LENGTH 1-1/8 INCH
CABLE ENTRY TYPE CHAMFERED
YA-L-FX MODEL
ELECTRO-TIN PLATED COPPER MATERIAL
WHITE COLOR
2.5 INCH OVERALL LENGTH
1.06 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
637/24 CLASS I/K/M, 250 KCMIL CLASS I (FLEX) CONDUCTOR SIZE