Hubbell Incorporated COMPRESSION CABLE LUG YA30L27

Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3.37 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3.37 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA30L27 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA30L27
COMPRESSION CABLE LUG YA30L27
ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 3.37 INCH OVERALL LENGTH 1.03 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 300 KCMIL STRANDED CONDUCTOR SIZE 7/8 INCH STUD SIZE 17 DIE INDEX 1.2 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 1 1/16 INCH TEMPERATURE RATING 90 DEG C YA-L MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 3.37 INCH OVERALL LENGTH
  • 1.03 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 KCMIL STRANDED CONDUCTOR SIZE
  • 7/8 INCH STUD SIZE
  • 17 DIE INDEX
  • 1.2 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 1 1/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA30L27
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details