Hubbell Incorporated Compression Cable Lug YA2CA3

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.56 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG ALUMINUM (CODE), 2 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 348 DIE INDEX 0.88 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-1/8 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.56 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG ALUMINUM (CODE), 2 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 348 DIE INDEX 0.88 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-1/8 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA2CA3 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA2CA3
Compression Cable Lug YA2CA3
ELECTRO-TIN PLATED ALUMINUM MATERIAL PINK COLOR 2.56 INCH OVERALL LENGTH 1.12 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG ALUMINUM (CODE), 2 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 348 DIE INDEX 0.88 INCH W X 0.16 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT WIRE STRIP LENGTH 1-1/8 INCH INCLUDES INSPECTION WINDOW, COLOR CODED CAP TEMPERATURE RATING 90 DEG C TYPE YA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 2.56 INCH OVERALL LENGTH
  • 1.12 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2 AWG ALUMINUM (CODE), 2 AWG STRANDED COPPER (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 348 DIE INDEX
  • 0.88 INCH W X 0.16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-1/8 INCH
  • INCLUDES INSPECTION WINDOW, COLOR CODED CAP
  • TEMPERATURE RATING 90 DEG C
  • TYPE YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA2CA3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details