Hubbell Incorporated Compression Cable Lug YA29L2TC38

Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.43 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.43 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA29L2TC38 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA29L2TC38
Compression Cable Lug YA29L2TC38
ELECTRO-TIN PLATED COPPER MATERIAL YELLOW COLOR 3.43 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1.1 INCH W X 0.16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-1/8 INCH CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED YA-L-2TC MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.43 INCH OVERALL LENGTH
  • 1.06 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL STRANDED (CODE) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 16 DIE INDEX
  • 1.1 INCH W X 0.16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • SHORT, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-1/8 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY, CHAMFERED
  • YA-L-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA29L2TC38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details