Hubbell Incorporated Compression Cable Lug YA28A7

Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.97 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG SOLID/STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH YA-A MODEL
Description
ELECTRO-TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.97 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG SOLID/STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH YA-A MODEL

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Compression Cable Lug
YA28A7
Compression Cable Lug YA28A7
ELECTRO-TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.97 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG SOLID/STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 1.17 INCH W X 0.3 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/8 INCH YA-A MODEL
  • ELECTRO-TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 3.97 INCH OVERALL LENGTH
  • 1.39 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 4/0 AWG (ALUMINUM), 4/0 AWG SOLID/STRANDED (COPPER) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 298 DIE INDEX
  • 1.17 INCH W X 0.3 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/8 INCH
  • YA-A MODEL
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28A7
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data