Hubbell Incorporated Compression Cable Lug YA28A1

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.26 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 1.18 INCH LENGTH X 1.17 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.26 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 1.18 INCH LENGTH X 1.17 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA28A1 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA28A1
Compression Cable Lug YA28A1
ELECTRO TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3.26 INCH OVERALL LENGTH 1.39 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 3/8 INCH STUD SIZE 298 DIE INDEX 1.18 INCH LENGTH X 1.17 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE HYLUG[TM] BRAND ROHS COMPLIANT CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 1-5/8 INCH TEMPERATURE RATING 90 DEG C INCLUDES COLOR CODED END CAP LESS INSPECTION WINDOW YA-A MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 3.26 INCH OVERALL LENGTH
  • 1.39 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 4/0 AWG (ALUMINUM), 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 298 DIE INDEX
  • 1.18 INCH LENGTH X 1.17 INCH WIDTH X 0.3 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • CLOSED, STRAIGHT, NON-INSULATED BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPLIANT
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 1-5/8 INCH
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES COLOR CODED END CAP
  • LESS INSPECTION WINDOW
  • YA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA28A1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details