Hubbell Incorporated COMPRESSION CABLE LUG YA26A8

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 3.03 INCH OVERALL LENGTH 1.17 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 297 DIE INDEX 1.03 INCH W X 0.2 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 3.03 INCH OVERALL LENGTH 1.17 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 297 DIE INDEX 1.03 INCH W X 0.2 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YA26A8 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YA26A8
COMPRESSION CABLE LUG YA26A8
ELECTRO TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 3.03 INCH OVERALL LENGTH 1.17 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486-A, UL 486-B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 5/8 INCH STUD SIZE 297 DIE INDEX 1.03 INCH W X 0.2 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 3.03 INCH OVERALL LENGTH
  • 1.17 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486-A, UL 486-B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 2/0 AWG (ALUMINUM), 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 297 DIE INDEX
  • 1.03 INCH W X 0.2 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA26A8
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details