Hubbell Incorporated Compression Cable Lug YA1CLNT14

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.23 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 11 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.23 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 11 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA1CLNT14 - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA1CLNT14
Compression Cable Lug YA1CLNT14
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 2.23 INCH OVERALL LENGTH 0.88 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 11 DIE INDEX 0.5 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) NARROW, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE BEVELED, CHAMFERED WIRE STRIP LENGTH 15/16 INCH TEMPERATURE RATING 90 DEG C YA-L-NT MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.23 INCH OVERALL LENGTH
  • 0.88 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 11 DIE INDEX
  • 0.5 INCH W X 0.1 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • NARROW, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE BEVELED, CHAMFERED
  • WIRE STRIP LENGTH 15/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • YA-L-NT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1CLNT14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details