Hubbell Incorporated Compression Cable Lug YA1CLB

Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 1.97 INCH OVERALL LENGTH 0.68 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 75 (NAVY), 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I/M (FLEX), 1 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 1018 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH YA-LB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 1.97 INCH OVERALL LENGTH 0.68 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 75 (NAVY), 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I/M (FLEX), 1 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 1018 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH YA-LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YA1CLB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YA1CLB
Compression Cable Lug YA1CLB
ELECTRO-TIN PLATED COPPER MATERIAL GREEN COLOR 1.97 INCH OVERALL LENGTH 0.68 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 468A/468B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 75 (NAVY), 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I/M (FLEX), 1 AWG SOLID/STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 1018 DIE INDEX 0.68 INCH W X 0.1 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE INCLUDES INSPECTION WINDOW TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 15/16 INCH YA-LB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 1.97 INCH OVERALL LENGTH
  • 0.68 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 468A/468B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 75 (NAVY), 150/24 DIESEL LOCOMOTIVE CABLE, 2 AWG CLASS G/H/I/M (FLEX), 1 AWG SOLID/STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 1018 DIE INDEX
  • 0.68 INCH W X 0.1 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • INCLUDES INSPECTION WINDOW
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 15/16 INCH
  • YA-LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YA1CLB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details