Hubbell Electrical Products Explosionproof Selector Switch Control Station XCS-4S2A1

Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - XCS-4S2A1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
XCS-4S2A1
Explosionproof Selector Switch Control Station XCS-4S2A1
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC, 250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING DUST IGNITION PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBELL. BRAND XCS MODEL
  • FEED THROUGH TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC, 250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE AT 600 VAC, 2.5 AMPERE AT 250 VDC CURRENT RATING
  • DUST IGNITION PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • HUBBELL. BRAND
  • XCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-4S2A1
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Local control stations - local control stations 07 3 zone 1 - BARTEC
Specs
Panel Operation Electrical
Current 690 amps
Voltage 1000 volts
View Details
IP65 Flanged Enclosure - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details