Hubbell Electrical Products Explosionproof Pushbutton Control Station XCS-2B5

Description
DEAD END TYPE 2NO, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND 2 ELEMENT(S) BUTTON COLOR GREEN INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION, REMOTE CONTROL MOTOR
Datasheet
Description
DEAD END TYPE 2NO, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND 2 ELEMENT(S) BUTTON COLOR GREEN INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION, REMOTE CONTROL MOTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - XCS-2B5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
XCS-2B5
Explosionproof Pushbutton Control Station XCS-2B5
DEAD END TYPE 2NO, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE 10 AMPERE CURRENT RATING START LEGEND 2 ELEMENT(S) BUTTON COLOR GREEN INCLUDES INTERNAL GROUND SCREW APPLICATION HAZARDOUS LOCATION, REMOTE CONTROL MOTOR
  • DEAD END TYPE
  • 2NO, MOMENTARY CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9EFG ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START LEGEND
  • 2 ELEMENT(S)
  • BUTTON COLOR GREEN
  • INCLUDES INTERNAL GROUND SCREW
  • APPLICATION HAZARDOUS LOCATION, REMOTE CONTROL MOTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number XCS-2B5
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

SILASmv - silasmv - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details
IP67 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Features Outdoor Rated
Length 4.09 to 13.46 inch (104 to 342 mm)
Width 2.85 to 8.42 inch (72.4 to 214 mm)
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Ventilation and Interlock Systems -  - Rotork plc
Specs
Panel Type Operator Console
Secondary Applications Industrial
View Details