Hubbell Lighting, Inc. Outdoor Wall Light WGC-150S

Description
CUTOFF TYPE 14-1/4 INCH L X 9-1/4 INCH W X 9-1/4 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGC MODEL
Datasheet
Description
CUTOFF TYPE 14-1/4 INCH L X 9-1/4 INCH W X 9-1/4 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGC-150S - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGC-150S
Outdoor Wall Light WGC-150S
CUTOFF TYPE 14-1/4 INCH L X 9-1/4 INCH W X 9-1/4 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGC MODEL
  • CUTOFF TYPE
  • 14-1/4 INCH L X 9-1/4 INCH W X 9-1/4 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • WGC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGC-150S
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details