Wiegmann Pull/Junction Box WCT363612

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE PADLOCKABLE HASP, SCREW ON, SLIP ON COVER TYPE 12 GAUGE BODY MATERIAL SPECIFICATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET INCLUSION GROUNDING KIT APPLICATION INDOOR/OUTDOOR, JUNCTION BOX, SERVICE BOX DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WCT MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE PADLOCKABLE HASP, SCREW ON, SLIP ON COVER TYPE 12 GAUGE BODY MATERIAL SPECIFICATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET INCLUSION GROUNDING KIT APPLICATION INDOOR/OUTDOOR, JUNCTION BOX, SERVICE BOX DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WCT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - WCT363612 - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
WCT363612
Pull/Junction Box WCT363612
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE PADLOCKABLE HASP, SCREW ON, SLIP ON COVER TYPE 12 GAUGE BODY MATERIAL SPECIFICATION WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET INCLUSION GROUNDING KIT APPLICATION INDOOR/OUTDOOR, JUNCTION BOX, SERVICE BOX DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WCT MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • PADLOCKABLE HASP, SCREW ON, SLIP ON COVER TYPE
  • 12 GAUGE BODY MATERIAL SPECIFICATION
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • INCLUSION GROUNDING KIT
  • APPLICATION INDOOR/OUTDOOR, JUNCTION BOX, SERVICE BOX
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WCT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WCT363612
Product Name Pull/Junction Box
Type Junction Box
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details