Wiegmann Multipurpose Floor Mount Enclosure WA907220FSDSS

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 72.12 INCH 72.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND 90.12:INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WA-FSDSS MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 72.12 INCH 72.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND 90.12:INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WA-FSDSS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA907220FSDSS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA907220FSDSS
Multipurpose Floor Mount Enclosure WA907220FSDSS
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED OUTSIDE FINISH 72.12 INCH 72.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND 90.12:INCH DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WA-FSDSS MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED OUTSIDE FINISH
  • 72.12 INCH
  • 72.12 WIDTH IN INCH
  • 90.12 INCH
  • 90.12 HEIGHT IN INCH
  • 20.12 INCH
  • 20.12 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • TWO DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • 90.12:INCH
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WA-FSDSS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA907220FSDSS
Product Name Multipurpose Floor Mount Enclosure
Length 90.12 inch (2289 mm)
Width 72.12 inch (1832 mm)
Depth 20.12 inch (511 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details