Wiegmann Multipurpose Floor Mount Enclosure WA904820FSD

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH ANSI 61 GRAY (INSIDE, OUTSIDE) COLOR 48.12 INCH 48.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH 2289.05 HEIGHT IN MM UL, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSD MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH ANSI 61 GRAY (INSIDE, OUTSIDE) COLOR 48.12 INCH 48.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH 2289.05 HEIGHT IN MM UL, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA904820FSD - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA904820FSD
Multipurpose Floor Mount Enclosure WA904820FSD
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH ANSI 61 GRAY (INSIDE, OUTSIDE) COLOR 48.12 INCH 48.12 WIDTH IN INCH 90.12 INCH 90.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH 2289.05 HEIGHT IN MM UL, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSD MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COAT OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • ANSI 61 GRAY (INSIDE, OUTSIDE) COLOR
  • 48.12 INCH
  • 48.12 WIDTH IN INCH
  • 90.12 INCH
  • 90.12 HEIGHT IN INCH
  • 20.12 INCH
  • 20.12 DEPTH IN INCH
  • 2289.05 HEIGHT IN MM
  • UL, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION BODY STIFFENER, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-FSD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA904820FSD
Product Name Multipurpose Floor Mount Enclosure
Length 90.12 inch (2289 mm)
Width 48.12 inch (1222 mm)
Depth 20.12 inch (511 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details