Wiegmann Floor Mount Disconnect Enclosure WA72XM7724U

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 77.75 INCH 77.75 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 72 INCH WIDTH X 60 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 77.75 INCH 77.75 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 72 INCH WIDTH X 60 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - WA72XM7724U - Wiegmann
Freeburg, IL, USA
Floor Mount Disconnect Enclosure
WA72XM7724U
Floor Mount Disconnect Enclosure WA72XM7724U
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 77.75 INCH 77.75 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 72 INCH WIDTH X 60 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 77.75 INCH
  • 77.75 WIDTH IN INCH
  • 72.13 INCH
  • 72.13 HEIGHT IN INCH
  • 24.13 INCH
  • 24.13 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 72 INCH WIDTH X 60 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WAXM-U MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA72XM7724U
Product Name Floor Mount Disconnect Enclosure
Length 72.13 inch (1832 mm)
Width 77.75 inch (1975 mm)
Depth 24.13 inch (613 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details