Wiegmann Multipurpose Floor Mount Enclosure WA726018FSD

Description
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 60.12 INCH 72.12 INCH 18.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR DUAL ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FSD MODEL "
Datasheet
Description
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 60.12 INCH 72.12 INCH 18.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR DUAL ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FSD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA726018FSD - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA726018FSD
Multipurpose Floor Mount Enclosure WA726018FSD
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 60.12 INCH 72.12 INCH 18.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE TWO DOOR DUAL ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL WA-FSD MODEL "

"

  • 2-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 60.12 INCH
  • 72.12 INCH
  • 18.12 INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • TWO DOOR DUAL ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKING HANDLE DOOR MOUNTING
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, DIRT, DUST, OIL
  • WA-FSD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA726018FSD
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 60.12 inch (1527 mm)
Depth 18.12 inch (460 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418M10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details