Wiegmann Multipurpose Floor Mount Enclosure WA722424FS

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 24.12 INCH 24.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 24.12 INCH 24.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FS MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 24.12 INCH 24.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 24.12 INCH 24.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA722424FS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA722424FS
Multipurpose Floor Mount Enclosure WA722424FS
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 24.12 INCH 24.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 24.12 INCH 24.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FS MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY INSIDE/OUTSIDE COLOR
  • 24.12 INCH
  • 24.12 WIDTH IN INCH
  • 72.12 INCH
  • 72.12 HEIGHT IN INCH
  • 24.12 INCH
  • 24.12 DEPTH IN INCH
  • 1831.85 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCH AND KEY LOCKING HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION BODY STIFFENER, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-FS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA722424FS
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 24.12 inch (613 mm)
Depth 24.12 inch (613 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1454E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 5 inch (127 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details