Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1454E

Description
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00
Request a Quote Datasheet
Description
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1454E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1454E
Small Enclosures - General Purpose Metal 1454E
Key Features: Made of strong, economical 20 gauge steel. Rugged powder coat finish: beige panels with textured black covers. Choice of sloping or vertical front panels by reversing case. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Part Number - Width - Depth - Height 1454C - 4.00 2.50 2.00 1454J - 4.00 3.00 4.00 1454M - 4.00 3.00 6.00 1454E - 4.00 5.00 2.00 1454F - 4.00 6.00 3.00 1454R - 5.00 5.00 7.50 1454L - 5.00 6.00 4.00 1454H - 5.00 7.50 2.50 1454D - 5.88 4.00 2.12 1454DD - 5.88 5.19 2.75 1454G - 6.00 2.50 2.00 1454K - 8.00 3.50 2.50 1454N - 8.25 6.00 3.00 1454P - 10.00 5.00 3.50 1454S - 10.00 6.00 3.00 1454W - 12.00 8.00 3.00

Key Features:

  • Made of strong, economical 20 gauge steel.
  • Rugged powder coat finish: beige panels with textured black covers.
  • Choice of sloping or vertical front panels by reversing case.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws, part number 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Part Number - Width - Depth - Height
1454C - 4.00 2.50 2.00
1454J - 4.00 3.00 4.00
1454M - 4.00 3.00 6.00
1454E - 4.00 5.00 2.00
1454F - 4.00 6.00 3.00
1454R - 5.00 5.00 7.50
1454L - 5.00 6.00 4.00
1454H - 5.00 7.50 2.50
1454D - 5.88 4.00 2.12
1454DD - 5.88 5.19 2.75
1454G - 6.00 2.50 2.00
1454K - 8.00 3.50 2.50
1454N - 8.25 6.00 3.00
1454P - 10.00 5.00 3.50
1454S - 10.00 6.00 3.00
1454W - 12.00 8.00 3.00

Supplier's Site
Boxes - HM2834-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black, Gray U Shaped Pieces 5.250"" L x 4.000"" W (133.35mm x 101.60mm) X 2.000"" (50.80mm)"

"Box Metal, Steel Black, Gray U Shaped Pieces 5.250"" L x 4.000"" W (133.35mm x 101.60mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1454E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1454E
Enclosures, Boxes, & Cases 1454E
UTILITY CASE 4.0X5.0X2.0

UTILITY CASE 4.0X5.0X2.0

Buy Now
Case, Instrument; Steel; 2.0 in.; 5.0 in.; 4.0 in.; 20 ga. - 70164922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Instrument; Steel; 2.0 in.; 5.0 in.; 4.0 in.; 20 ga.
70164922
Case, Instrument; Steel; 2.0 in.; 5.0 in.; 4.0 in.; 20 ga. 70164922
1454 Series, Instrument Case, Steel Material, 20 ga., Philips Nickel Plated Screw Choice of sloping or vertical front panels by reversing case

1454 Series, Instrument Case, Steel Material, 20 ga., Philips Nickel Plated Screw

  • Choice of sloping or vertical front panels by reversing case
Supplier's Site
Sheung Wan, Hong Kong
Enclosures, Boxes & Cases
1454E
Enclosures, Boxes & Cases 1454E
Enclosures, Boxes & Cases Instrument Enclosure 5x4x2"

Enclosures, Boxes & Cases Instrument Enclosure 5x4x2"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1454E HM2834-ND 1454E 70164922 1454E
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Case, Instrument; Steel; 2.0 in.; 5.0 in.; 4.0 in.; 20 ga. Enclosures, Boxes & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 4 inch (102 mm) 2 inch (50.8 mm) 5 inch (127 mm)
Width 5 inch (127 mm) 5 inch (127 mm) 5 inch (127 mm)
Depth 2 inch (50.8 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16X24QT - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 31.06 inch (789 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16L8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers