Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WA2000

Description
WIDE ANGLE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 2000 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME D
Datasheet
Description
WIDE ANGLE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 2000 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WA2000 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WA2000
Occupancy Sensor/Switch WA2000
WIDE ANGLE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 2000 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME D

WIDE ANGLE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 2000 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME D

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WA2000
Product Name Occupancy Sensor/Switch
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3515 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details