Wiegmann Pull/Junction Box WA161606GSCG

Description
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 16 INCH 16 INCH 6 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 16 INCH 16 INCH 6 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - WA161606GSCG - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
WA161606GSCG
Pull/Junction Box WA161606GSCG
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 16 INCH 16 INCH 6 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 16 INCH
  • 16 INCH
  • 6 INCH
  • UL 50 APPROVAL
  • WALL MOUNTING
  • NEMA 3/4 ENCLOSURE
  • SCREW-ON COVER TYPE
  • GR G90 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DUST, MOISTURE
  • WA-GSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA161606GSCG
Product Name Pull/Junction Box
Type Junction Box
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details