Wiegmann Pull/Junction Box WA101206GSC

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM UL APPROVAL NEMA 3/4 ENCLOSURE SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION JUNCTION BOX, PULL BOX, TERMINAL BOX, WIRING BOX ENVIRONMENTAL CONDITIONS DUST, MOISTURE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-GSC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM UL APPROVAL NEMA 3/4 ENCLOSURE SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION JUNCTION BOX, PULL BOX, TERMINAL BOX, WIRING BOX ENVIRONMENTAL CONDITIONS DUST, MOISTURE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-GSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - WA101206GSC - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
WA101206GSC
Pull/Junction Box WA101206GSC
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10 INCH 10 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 304.8 HEIGHT IN MM UL APPROVAL NEMA 3/4 ENCLOSURE SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION JUNCTION BOX, PULL BOX, TERMINAL BOX, WIRING BOX ENVIRONMENTAL CONDITIONS DUST, MOISTURE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-GSC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 304.8 HEIGHT IN MM
  • UL APPROVAL
  • NEMA 3/4 ENCLOSURE
  • SCREW ON, GASKETED COVER TYPE
  • 14 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • APPLICATION JUNCTION BOX, PULL BOX, TERMINAL BOX, WIRING BOX
  • ENVIRONMENTAL CONDITIONS DUST, MOISTURE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-GSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA101206GSC
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418KA8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details