Hubbell Lighting, Inc. Vaporproof Incandescent Fixture with Globe and Guard VX-151

Description
FIXTURE WITH BOX TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL CEILING MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
Datasheet
Description
FIXTURE WITH BOX TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL CEILING MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VX-151 - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof Incandescent Fixture with Globe and Guard
VX-151
Vaporproof Incandescent Fixture with Globe and Guard VX-151
FIXTURE WITH BOX TYPE 1/2 INCH HUB SIZE UL, CSA APPROVAL CEILING MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
  • FIXTURE WITH BOX TYPE
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • CEILING MOUNTING
  • NEMA 3/4 ENCLOSURE
  • A21 LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER-FREE CAST ALUMINUM HOUSING MATERIAL
  • COPPER-FREE CAST ALUMINUM GUARD MATERIAL
  • TEMPERED GLASS GLOBE MATERIAL
  • VAPORTITE[R] BRAND
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VX-151
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details