Hubbell Lighting, Inc. Vaporproof Incandescent Fixture with Globe and Guard VWGG-150

Description
FIXTURE WITH BRACKET AND BOX TYPE (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 150 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL PLATINUM SILVER HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR VAPORTITE[R] BRAND V MODEL
Datasheet
Description
FIXTURE WITH BRACKET AND BOX TYPE (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 150 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL PLATINUM SILVER HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR VAPORTITE[R] BRAND V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VWGG-150 - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof Incandescent Fixture with Globe and Guard
VWGG-150
Vaporproof Incandescent Fixture with Globe and Guard VWGG-150
FIXTURE WITH BRACKET AND BOX TYPE (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE 5 HUB(S) UL (CANADA AND US) APPROVAL WALL MOUNTING 150 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL PLATINUM SILVER HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL CLEAR GLOBE COLOR VAPORTITE[R] BRAND V MODEL
  • FIXTURE WITH BRACKET AND BOX TYPE
  • (4) 1/2 INCH SIDE, (1) 1/2 INCH REAR HUB SIZE
  • 5 HUB(S)
  • UL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • 150 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • PLATINUM SILVER HOUSING FINISH
  • CAST ALUMINUM GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • VAPORTITE[R] BRAND
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VWGG-150
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details